Hiab, Inc. M80BC

Description
Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M70 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.
Description
Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M70 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

Suppliers

Company
Product
Description
Supplier Links
 - M80BC - Hiab, Inc.
Perrysburg, OH, USA
Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast. It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M70 Standard or M80BC 4-way. Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby. Moffett at work delivering Wall Panels & Building Components What is a Truck Mounted Forklift? Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site. Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage. Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries. Suitable for use with most trucks and trailers Transported using the unique Moffett Smooth Ride Mounting Kit One Moffett Mounty can be installed on any number of vehicles All-Wheel Drive Conventional steering and controls for ease of operation High Visibility Operator Station Excellent maneuverability Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.

Hiab Moffett forklift model M80BC is commonly used for delivering lumber and building materials to construction sites. High speed, lifting capacity of 8000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable solution to deliver products as Drywall, Metal studs, Acoustical products, Electrical and Fencing products, Hardwood flooring, Lumber, Metal Roofing and Precast.

It can be loaded or unloaded from the truck in less than a minute. Compare this model with a M70 Standard or M80BC 4-way.

Our extensive service network, with our own branches across the USA. Fully equipped mobile service vehicles and over 200 service partner, offers you a high level expertise and service minded technicians that is always nearby.

Moffett at work delivering Wall Panels & Building Components

What is a Truck Mounted Forklift?

Truck-mounted forklifts are specialized forklifts that are designed to be transported on the rear of a truck or trailer to allow self-unloading at the delivery site.

Because your Hiab Moffett is mounted on the back of your truck, there is no loss of load space allowing you to carry more product and make more deliveries. There is no waiting for a customer's or supplier's forklift when you get to site so your delivery is made faster, leaving you extra time to make more deliveries. Precise load positioning means that you can place the produce exactly where needed dramatically reducing product damage.

Having a Hiab Moffett Truck-mounted forklift means you can have faster, safer and more cost effective deliveries.

  • Suitable for use with most trucks and trailers
  • Transported using the unique Moffett Smooth Ride Mounting Kit
  • One Moffett Mounty can be installed on any number of vehicles
  • All-Wheel Drive
  • Conventional steering and controls for ease of operation
  • High Visibility Operator Station
  • Excellent maneuverability
  • Conforms to the requirements of ANSI B56.6 for rough terrain forklift trucks Contact us at 800-852-2311 to discuss which Hiab Moffett model and vehicle configuration best suits your material handling needs.
Supplier's Site

Technical Specifications

  Hiab, Inc.
Product Category Lifts
Product Number M80BC
Features Rough Terrain; Tilting
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details