Winters Instruments THS Series Solar Digital Bi-Metal Thermometer THS32180F

Description
Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer case• Minimum required light 35 Lux• Ceramic resistance sensing element• 1/2" adjustable angle connection• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Fahrenheit or Celsius scales available• 5 year warranty
Datasheet
Description
Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer case• Minimum required light 35 Lux• Ceramic resistance sensing element• 1/2" adjustable angle connection• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Fahrenheit or Celsius scales available• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS Series Solar Digital Bi-Metal Thermometer - THS32180F - Winters Instruments
Toronto, Ontario, Canada
THS Series Solar Digital Bi-Metal Thermometer
THS32180F
THS Series Solar Digital Bi-Metal Thermometer THS32180F
Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer case• Minimum required light 35 Lux• Ceramic resistance sensing element• 1/2" adjustable angle connection• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Fahrenheit or Celsius scales available• 5 year warranty

Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer case• Minimum required light 35 Lux• Ceramic resistance sensing element• 1/2" adjustable angle connection• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Fahrenheit or Celsius scales available• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Digital Thermometers
Product Number THS32180F
Product Name THS Series Solar Digital Bi-Metal Thermometer
Display / Scale Characteristics Fahrenheit
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Application Type HVAC; Industrial
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details