Description & Features:• A solar powered digital thermometer that provides a local temperature reading to 1/10 of a degree• 304 stainless steel case, stem and socket • Hermetically sealed thermometer case• Minimum required light 35 Lux• Ceramic resistance sensing element• 1/2" adjustable angle connection• 4" (100mm), 6" (150mm) and 9" (230mm) stem lengths• Fahrenheit or Celsius scales available• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | THS32040F |
| Product Name | THS Series Solar Digital Bi-Metal Thermometer |
| Display / Scale Characteristics | Fahrenheit |