Advance Lifts, Inc. High Reach Dumper HRDP-496-5448

Description
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. SPECIAL FEATURES Full 135 degree tilt. Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Description
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. SPECIAL FEATURES Full 135 degree tilt. Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRDP-496-5448 is a high reach dumper designed for lifting and dumping containers at elevated heights, eliminating the need for conveyors or mezzanines in applications such as grinders. It features a 5 HP continuous duty motor, a 4,000 lb capacity, and a maximum dump height of 96 inches. The carriage measures 54 x 48 inches, with an overall footprint of 85 x 83 inches and a carriage height of 55 inches. The unit achieves a full 135-degree tilt using a machine-grade single-acting lift cylinder and double-acting cylinders with spherical rod ends. The controller is UL listed, all bearings are lifetime lubricated, and the operating cycle time is 44 seconds. Shipping weight is 2,700 lbs. It is certified to ISO 9001:2015 and carries a 10-year or 250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The HRDP-496-5448 is a high reach dumper designed for lifting and dumping containers at elevated heights, eliminating the need for conveyors or mezzanines in applications such as grinders. It features a 5 HP continuous duty motor, a 4,000 lb capacity, and a maximum dump height of 96 inches. The carriage measures 54 x 48 inches, with an overall footprint of 85 x 83 inches and a carriage height of 55 inches. The unit achieves a full 135-degree tilt using a machine-grade single-acting lift cylinder and double-acting cylinders with spherical rod ends. The controller is UL listed, all bearings are lifetime lubricated, and the operating cycle time is 44 seconds. Shipping weight is 2,700 lbs. It is certified to ISO 9001:2015 and carries a 10-year or 250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
High Reach Dumper - HRDP-496-5448 - Advance Lifts, Inc.
St. Charles, Illinois, United States
High Reach Dumper
HRDP-496-5448
High Reach Dumper HRDP-496-5448
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. SPECIAL FEATURES Full 135 degree tilt. Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.

These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems.

SPECIAL FEATURES

  • Full 135 degree tilt.
  • Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting.
  • Continuous duty motors.
  • Controllers are Underwriter Laboratory approved assemblies.
  • All bearings are lifetime lubricated.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number HRDP-496-5448
Product Name High Reach Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 4 ft (12.19 dm)
View Details
Heavy Duty Dumper - HDDP-636-4848 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 3 ft (9.14 dm)
View Details
Standard Dumper - DP-648-5248 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 4 ft (12.19 dm)
View Details
Standard Dumper - DP-460-5236 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 5 ft (15.24 dm)
View Details