The UE-690 is a 90-degree upender designed to tilt loads up to 6,000 lbs, with a lowered height of 12 inches and a tilt speed of 86 seconds. It features a 5 HP internal motor, a shipping weight of 2,500 lbs, and platform dimensions ranging from 48 x 48 in to 60 x 72 in. The unit includes hydraulic return lines to prevent oil weepage, UL-listed controllers, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. It is certified to ISO 9001:2015 and carries a 10-year or 250,000-cycle warranty.
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | UE-690 |
| Product Name | Upender |
| Equipment Type | Dumper / Tilter |