Picosecond Pulse Labs, Inc. Phase Matched Balun Model 5310A

Description
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of Differential Signals for Use with Single-ended Test Equipment The Picosecond Advantage: Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description: The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.
Description
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of Differential Signals for Use with Single-ended Test Equipment The Picosecond Advantage: Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description: The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.

Suppliers

Company
Product
Description
Supplier Links
Phase Matched Balun - Model 5310A - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Phase Matched Balun
Model 5310A
Phase Matched Balun Model 5310A
Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of Differential Signals for Use with Single-ended Test Equipment The Picosecond Advantage: Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description: The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.

Features

  • Amplitude Matched
    to ± 0.1 dB typical
  • Phase Matched
    to ± 0.5 degrees typical
  • 3dB Frequency of 6.5 GHz typical
    Applications
  • Differential Signal Conversion for ADC Front Ends
  • Conversion of Differential Signals for Use with Single-ended Test Equipment
    The Picosecond Advantage:
    Proprietary BALUN construction techniques enable superior phase matching, amplitude matching, and frequency performance.Description:
    The Model 5310A is a precisely matched BALUN for converting single-ended to differential signals or differential to single-ended signals. The 5310A makes an excellent front end to improve performance of high-speed, differential ADCs.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Transformers
Product Number Model 5310A
Product Name Phase Matched Balun
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details