Johnson Controls, Inc. RA-2000 Airflow Measuring System Damper

Description
The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube with an 18 in. (457 mm) diameter and larger. FEATURES AND BENEFITS Formed Shroud — inserts easily into round ductwork. One-Piece Construction — increases rigidity and strength. Optional Factory-Installed Actuator — reduces installation and commissioning time. Airfoil Shaped Flow Sensing Blades 18 inch (457 mm) Diameter. Larger or ABS Plastic Flow Cross on All Other Units — limit pressure drop through the damper.
Description
The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube with an 18 in. (457 mm) diameter and larger. FEATURES AND BENEFITS Formed Shroud — inserts easily into round ductwork. One-Piece Construction — increases rigidity and strength. Optional Factory-Installed Actuator — reduces installation and commissioning time. Airfoil Shaped Flow Sensing Blades 18 inch (457 mm) Diameter. Larger or ABS Plastic Flow Cross on All Other Units — limit pressure drop through the damper.

Suppliers

Company
Product
Description
Supplier Links
RA-2000 Airflow Measuring System Damper -  - Johnson Controls, Inc.
Milwaukee, WI, USA
RA-2000 Airflow Measuring System Damper
RA-2000 Airflow Measuring System Damper
The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube with an 18 in. (457 mm) diameter and larger. FEATURES AND BENEFITS Formed Shroud — inserts easily into round ductwork. One-Piece Construction — increases rigidity and strength. Optional Factory-Installed Actuator — reduces installation and commissioning time. Airfoil Shaped Flow Sensing Blades 18 inch (457 mm) Diameter. Larger or ABS Plastic Flow Cross on All Other Units — limit pressure drop through the damper.

The RA-2000 Airflow Measuring System has a one-piece ABS plastic flow sensing cross with a 16 in. (406 mm) diameter or less, and a two-piece anodized aluminum extrusion sensing tube with an 18 in. (457 mm) diameter and larger.
FEATURES AND BENEFITS

  • Formed Shroud — inserts easily into round ductwork.
  • One-Piece Construction — increases rigidity and strength.
  • Optional Factory-Installed Actuator — reduces installation and commissioning time.
  • Airfoil Shaped Flow Sensing Blades 18 inch (457 mm) Diameter.
  • Larger or ABS Plastic Flow Cross on All Other Units — limit pressure drop through the damper.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Air Flow Sensors
Product Name RA-2000 Airflow Measuring System Damper
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Air flow sensor - SFAB-200U-HQ8-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Anemometers - 2410447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details