Copper Mountain Technologies 3 GHz Adapter P350NM75NF

Description
3 GHz Adapter (50 Ohm to 75 Ohm) - 75 Ohm
Request a Quote Datasheet
Description
3 GHz Adapter (50 Ohm to 75 Ohm) - 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Indianapolis, IN, United States
3 GHz Adapter
P350NM75NF
3 GHz Adapter P350NM75NF
3 GHz Adapter (50 Ohm to 75 Ohm) - 75 Ohm

3 GHz Adapter (50 Ohm to 75 Ohm) - 75 Ohm

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number P350NM75NF
Product Name 3 GHz Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details