Copper Mountain Technologies 3.5mm F to 3.5mm F Adapter PNMDF3.5F NMD

Description
PNMDF3.5F Adapter, NMD 3.5mm F to 3.5mm F Frequency Range: up to 26.5 GHz Impedance: 50 Ohm
Request a Quote
Description
PNMDF3.5F Adapter, NMD 3.5mm F to 3.5mm F Frequency Range: up to 26.5 GHz Impedance: 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNMDF3.5F is a 3.5 mm female-to-female adapter for RF applications up to 26.5 GHz with 50 Ω impedance, complying with IEC 60169-23 and mechanically compatible with 2.92 mm and SMA interfaces. It features a gold-plated CuBe center contact and passivated stainless steel outer and coupling nut components with a PEEK dielectric. Operating temperature ranges from -40°C to 85°C, with a return loss exceeding 26 dB across the full bandwidth, insertion loss no greater than 0.04√(GHz) dB, and insulation resistance above 5 GΩ. The adapter supports over 500 mating cycles, uses a recommended torque of 0.08 to 1.10 Nm, and weighs 37.9 g per piece. It is RoHS compliant and packaged singly in a box.

Datasheet Summary
Powered by GS/AI

PNMDF3.5F is a 3.5 mm female-to-female adapter for RF applications up to 26.5 GHz with 50 Ω impedance, complying with IEC 60169-23 and mechanically compatible with 2.92 mm and SMA interfaces. It features a gold-plated CuBe center contact and passivated stainless steel outer and coupling nut components with a PEEK dielectric. Operating temperature ranges from -40°C to 85°C, with a return loss exceeding 26 dB across the full bandwidth, insertion loss no greater than 0.04√(GHz) dB, and insulation resistance above 5 GΩ. The adapter supports over 500 mating cycles, uses a recommended torque of 0.08 to 1.10 Nm, and weighs 37.9 g per piece. It is RoHS compliant and packaged singly in a box.

Suppliers

Company
Product
Description
Supplier Links
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Indianapolis, IN, United States
3.5mm F to 3.5mm F Adapter
PNMDF3.5F NMD
3.5mm F to 3.5mm F Adapter PNMDF3.5F NMD
PNMDF3.5F Adapter, NMD 3.5mm F to 3.5mm F Frequency Range: up to 26.5 GHz Impedance: 50 Ohm
  • PNMDF3.5F Adapter, NMD 3.5mm F to 3.5mm F
  • Frequency Range: up to 26.5 GHz
  • Impedance: 50 Ohm
Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category RF Adapters
Product Number PNMDF3.5F NMD
Product Name 3.5mm F to 3.5mm F Adapter
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details