Axially Assembled, External Reinforced, ANSI Metric. The MSR is an extra thick version of a regular MSH retaining ring. As such, it is stronger and can withstand greater thrust loads than its standard counterpart.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | MSR-11 |
| Product Name | Axially Assembled Tapered Section Retaining Rings / Circlips / MSR |
| Ring Type | External |
| Design Units | Metric |
| Ring Load | 854 lbs (387 kg) |
| Material | Beryllium Copper; Stainless Steel; Carbon Steel (SAE 1060-1090), Stainless Steel (PH15-7 Mo, PH17-7), Beryllium Copper, Special Material Grades |
| Finish | Coating or Plating |