Crescend Technologies, LLC Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Crescends 700/800 MHz line of amplifiers is designed for use in the 764-870 MHz band and is available in 2 series: the P8 series with 80W output power and the... | |
| Crescends amplifiers are the most rugged on the market today, engineered to deliver superior reliability through outstanding design techniques. Our VHF line of amplifiers is available in outputs of 100W,... | |
| Crescends low band line of amplifiers is designed for public safety and commercial two-way radio bands. They are available in outputs of 100W and 250W and inputs ranging from 2-20W. | |
| Crescends UHF series of amplifiers provide reliable service for the land mobile and public safety industries. They are available in outputs of 100 and 150 watts with inputs ranging from... | |
| Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient,... |