Crescends 700/800 MHz line of amplifiers is designed for use in the 764-870 MHz band and is available in 2 series: the P8 series with 80W output power and the P15 series at 150W output power.
| Crescend Technologies, LLC | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | P8-20JK1-C5-001 |
| Product Name | 700/800 MHZ Amps |
| Amplifier Type | Power Amplifier |
| Applications | Mobile / Wireless Systems |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |
| Frequency Range | 764 to 870 MHz |
| Output Power | 49.03 dBm |