Crescend Technologies, LLC VHF Amps P10-2DA1-C7-001

Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet
Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Supplier's Site Datasheet

Technical Specifications

  Crescend Technologies, LLC
Product Category RF Amplifiers
Product Number P10-2DA1-C7-001
Product Name VHF Amps
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 136 to 174 MHz
Output Power 50 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - PTMA180152MV1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 1800 to 2000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2565T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details