Crescend Technologies, LLC Low Band VHF Amps 30-50MHz P10-2AB1-C7-001

Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet
Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Low Band VHF Amps 30-50MHz
P10-2AB1-C7-001
Low Band VHF Amps 30-50MHz P10-2AB1-C7-001
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Supplier's Site Datasheet

Technical Specifications

  Crescend Technologies, LLC
Product Category RF Amplifiers
Product Number P10-2AB1-C7-001
Product Name Low Band VHF Amps 30-50MHz
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 30 to 50 MHz
Output Power 50 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers