Crescend Technologies, LLC Low Band VHF Amps 30-50MHz P10-20AC1-C7-001

Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet
Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Low Band VHF Amps 30-50MHz
P10-20AC1-C7-001
Low Band VHF Amps 30-50MHz P10-20AC1-C7-001
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Supplier's Site Datasheet

Technical Specifications

  Crescend Technologies, LLC
Product Category RF Amplifiers
Product Number P10-20AC1-C7-001
Product Name Low Band VHF Amps 30-50MHz
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 30 to 50 MHz
Output Power 50 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF & MW Power Amplifier - SE2609L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 28 dB
View Details
4 suppliers