Crescend Technologies, LLC 700/800 MHZ Amps P8-R2JK1-C7-001

Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet
Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
700/800 MHZ Amps
P8-R2JK1-C7-001
700/800 MHZ Amps P8-R2JK1-C7-001
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Supplier's Site Datasheet

Technical Specifications

  Crescend Technologies, LLC
Product Category RF Amplifiers
Product Number P8-R2JK1-C7-001
Product Name 700/800 MHZ Amps
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 764 to 870 MHz
Output Power 49.03 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details