Crescend Technologies, LLC Low Band VHF Amps 30-50MHz P10-20AA1-C7-001

Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet
Description
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schaumburg, IL, USA
Low Band VHF Amps 30-50MHz
P10-20AA1-C7-001
Low Band VHF Amps 30-50MHz P10-20AA1-C7-001
Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Having the same features as our C5 models, the design of these amplifiers allows for 5 units in the space of one. Designed to be fully modular and space efficient, the 5-pack series also provides continuous duty operation. Rack FPR-5 sold separately.

Supplier's Site Datasheet

Technical Specifications

  Crescend Technologies, LLC
Product Category RF Amplifiers
Product Number P10-20AA1-C7-001
Product Name Low Band VHF Amps 30-50MHz
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 30 to 50 MHz
Output Power 50 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1822SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2200 MHz
Maximum Gain 28.5 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details