Crescends amplifiers are the most rugged on the market today, engineered to deliver superior reliability through outstanding design techniques. Our VHF line of amplifiers is available in outputs of 100W, 110W, 150W and 250W with inputs ranging from 100mW to 50W. The C5 chassis design employs thermal management, VSWR protection and closed loop power control, delivering better and more consistent performance across the entire bandwidth than any tuned amplifier can offer. We can also provide specialty application amplifiers.
| Crescend Technologies, LLC | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | P11-1DA1-C5-001 |
| Product Name | VHF Amps |
| Amplifier Type | Power Amplifier |
| Applications | Mobile / Wireless Systems |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |
| Frequency Range | 136 to 174 MHz |
| Output Power | 50.41 dBm |