KAYDON Bearings Type A KC - Angular KC250AR0

Description
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require theapplication of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. If preferred, matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision. KAYDON® can provide this service direct from the factory.
Description
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require theapplication of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. If preferred, matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision. KAYDON® can provide this service direct from the factory.
Datasheet
Datasheet Summary
Powered by GS/AI

The KC250AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25.0 inches and an outer diameter of 25.7500 inches, with a width of 0.3750 inches. This bearing is designed with an angular contact type A configuration and utilizes 3/16" balls. It is suitable for applications requiring precision and space efficiency. The product is part of the KAYDON Reali-slim series, which is known for its lightweight and compact design, making it ideal for various engineering projects.

Datasheet Summary
Powered by GS/AI

The KC250AR0 is a thin section angular contact bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 25.0 inches and an outer diameter of 25.7500 inches, with a width of 0.3750 inches. This bearing is designed with an angular contact type A configuration and utilizes 3/16" balls. It is suitable for applications requiring precision and space efficiency. The product is part of the KAYDON Reali-slim series, which is known for its lightweight and compact design, making it ideal for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Muskegon, MI, United States
Type A KC - Angular
KC250AR0
Type A KC - Angular KC250AR0
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require theapplication of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. If preferred, matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision. KAYDON® can provide this service direct from the factory.

A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in conjunction with another bearing of similar construction. Type A bearings require theapplication of thrust to establish contact angle. Stock bearings are individual units and when purchased as such must be adjusted at installation to desired running clearance or preload. If preferred, matched sets are available. KAYDON also offers matched spacers for applications requiring extra precision. KAYDON® can provide this service direct from the factory.

Supplier's Site
Thin Section - KC250AR0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
KC250AR0
Thin Section KC250AR0
Angular Contact Type A

Angular Contact Type A

Supplier's Site Datasheet

Technical Specifications

  KAYDON Bearings Pacific International Bearing, Inc.
Product Category Ball Bearings Angular Contact Bearings
Product Number KC250AR0 KC250AR0
Product Name Type A KC - Angular Thin Section
Primary Bearing Category Angular Contact Ball Bearing
Application Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
Rolling Element Steel
Seals / Shields None (Open Bearing)
Bearing Class ABEC1 / Class 0 / P0; ABEC3 / Class 6 / P6 (optional feature); ABEC 5 / Class 5 / P5 (optional feature); ABEC 7 / Class 4 / P4 (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
7mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS2207 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details