Pfannenberg Water / Water Heat Exchanger PWW 3482

Description
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.
Description
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

Suppliers

Company
Product
Description
Supplier Links
Water / Water Heat Exchanger - PWW 3482 - Pfannenberg
Lancaster, NY, USA
Water / Water Heat Exchanger
PWW 3482
Water / Water Heat Exchanger PWW 3482
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs.

Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Heat Exchangers
Product Number PWW 3482
Product Name Water / Water Heat Exchanger
Application / Industry Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
Technology Air-Cooled
Type No Fan / Convection
Working Pressure 7 psi (4.79 m H2O)
Temperature Range 50 to 122 F (10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Food Grade Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Food or Beverage Processing
Technology Plate
Type Gasket
View Details
Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details