Our PWS 3152 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 5000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304
Metal covers are designed with a sloped top which sheds water away from the electrical enclosure as well as eliminates potential water pooling, corrosion and ice buildup.
Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.
Heat exchangers are designed to draw hot air from the top of the enclosure and deliver cool air below the components.
Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet.
Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that have rigid permanent connections.
Smart engineered solution, easy to service and maintain.
The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by activating a solenoid valve. This regulates the coolant flow to minimize coolant waste and increase energy-efficiency.
Physical barriers allow for condensation to be collected and drained from the system with zero intrusion into the cabinet.
| Pfannenberg | |
|---|---|
| Product Category | Heat Exchangers |
| Product Number | PWS 3152 SS |
| Product Name | Air / Water Heat Exchanger |
| Application / Industry | Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling |
| Working Pressure | 15 to 145 psi (10.21 to 102 m H2O) |
| Temperature Range | 34 to 95 F (1 to 35 C) |
| Liquid Flow Rate | 2.0 GPM (7.6 L/min) |
| Gas / Air Flow Rate | 175 SCFM (297 m³/hr) |