Pfannenberg Air / Water Heat Exchanger PWS 3102 SS

Description
Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304 FEATURES Washdown Roof Design Metal covers are designed with a sloped top which sheds water away from the electrical enclosure as well as eliminates potential water pooling, corrosion and ice buildup. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Long Airflow Path Heat exchangers are designed to draw hot air from the top of the enclosure and deliver cool air below the components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that have rigid permanent connections. Optimized Internal Design Smart engineered solution, easy to service and maintain. Intelligent Control of Water Flow The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by activating a solenoid valve. This regulates the coolant flow to minimize coolant waste and increase energy-efficiency. Condensation Management Physical barriers allow for condensation to be collected and drained from the system with zero intrusion into the cabinet.
Datasheet
Description
Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304 FEATURES Washdown Roof Design Metal covers are designed with a sloped top which sheds water away from the electrical enclosure as well as eliminates potential water pooling, corrosion and ice buildup. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Long Airflow Path Heat exchangers are designed to draw hot air from the top of the enclosure and deliver cool air below the components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that have rigid permanent connections. Optimized Internal Design Smart engineered solution, easy to service and maintain. Intelligent Control of Water Flow The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by activating a solenoid valve. This regulates the coolant flow to minimize coolant waste and increase energy-efficiency. Condensation Management Physical barriers allow for condensation to be collected and drained from the system with zero intrusion into the cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air / Water Heat Exchanger - PWS 3102 SS - Pfannenberg
Lancaster, NY, USA
Air / Water Heat Exchanger
PWS 3102 SS
Air / Water Heat Exchanger PWS 3102 SS
Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304 FEATURES Washdown Roof Design Metal covers are designed with a sloped top which sheds water away from the electrical enclosure as well as eliminates potential water pooling, corrosion and ice buildup. Rugged Design Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine. Long Airflow Path Heat exchangers are designed to draw hot air from the top of the enclosure and deliver cool air below the components. Closed Loop Design Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that have rigid permanent connections. Optimized Internal Design Smart engineered solution, easy to service and maintain. Intelligent Control of Water Flow The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by activating a solenoid valve. This regulates the coolant flow to minimize coolant waste and increase energy-efficiency. Condensation Management Physical barriers allow for condensation to be collected and drained from the system with zero intrusion into the cabinet.

Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged chillers. Housing: stainless steel 304. Cover: stainless steel 304

FEATURES

Washdown Roof Design

Metal covers are designed with a sloped top which sheds water away from the electrical enclosure as well as eliminates potential water pooling, corrosion and ice buildup.

Rugged Design

Powder coated steel or stainless steel cover designed for manufacturing environments. Easily painted to match enclosure or machine.

Long Airflow Path

Heat exchangers are designed to draw hot air from the top of the enclosure and deliver cool air below the components.

Closed Loop Design

Designed to isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet.

Push to Connect Fittings

Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that have rigid permanent connections.

Optimized Internal Design

Smart engineered solution, easy to service and maintain.

Intelligent Control of Water Flow

The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow by activating a solenoid valve. This regulates the coolant flow to minimize coolant waste and increase energy-efficiency.

Condensation Management

Physical barriers allow for condensation to be collected and drained from the system with zero intrusion into the cabinet.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Heat Exchangers
Product Number PWS 3102 SS
Product Name Air / Water Heat Exchanger
Application / Industry Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
Working Pressure 15 to 145 psi (10.21 to 102 m H2O)
Temperature Range 34 to 95 F (1 to 35 C)
Liquid Flow Rate 2.0 GPM (7.6 L/min)
Gas / Air Flow Rate 175 SCFM (297 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details