Pfannenberg Air / Water Heat Exchanger PWS 7332

Description
With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type rating make the PWS 3000 series perfect for wash-down applications.
Datasheet
Description
With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type rating make the PWS 3000 series perfect for wash-down applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air / Water Heat Exchanger - PWS 7332 - Pfannenberg
Lancaster, NY, USA
Air / Water Heat Exchanger
PWS 7332
Air / Water Heat Exchanger PWS 7332
With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type rating make the PWS 3000 series perfect for wash-down applications.

With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics.

Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type rating make the PWS 3000 series perfect for wash-down applications.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Heat Exchangers
Product Number PWS 7332
Product Name Air / Water Heat Exchanger
Application / Industry Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
Technology Air-Cooled
Type No Fan / Convection
Working Pressure 15 to 145 psi (10.21 to 102 m H2O)
Temperature Range 46 to 122 F (8 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - HCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Hydraulic Fan
View Details