Pfannenberg Water / Water Heat Exchanger PWW 3242

Description
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.
Description
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

Suppliers

Company
Product
Description
Supplier Links
Water / Water Heat Exchanger - PWW 3242 - Pfannenberg
Lancaster, NY, USA
Water / Water Heat Exchanger
PWW 3242
Water / Water Heat Exchanger PWW 3242
When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs. Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a water-to-water heat exchanger can be used to overcome such obstacles and deliver clean coolant at optimum temperature for critical needs.

Pfannenberg Series PWW water-to-water heat exchangers are designed with durable components to ensure the effectiveness and longevity of the critical cooling process at hand. Each unit offers two isolated water circuits - one on the supply side, and one on the process side. The process side includes a coolant reservoir and a circulating pump. The supply side includes an electronically actuated ball valve for modulating source water flow rate in order to maintain the desired process and/or equipment temperature. Options include supply side filters for dirty water and high pressure pumps for long process side pipe runs.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Heat Exchangers
Product Number PWW 3242
Product Name Water / Water Heat Exchanger
Application / Industry Aerospace / Aviation; Electronic or Power Supply Cooling; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling
Technology Air-Cooled
Type No Fan / Convection
Working Pressure 7 psi (4.79 m H2O)
Temperature Range 50 to 122 F (10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Water Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details