Mydax, Inc. 1HE20WA

Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 5.8 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 4 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 5.8 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 4 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HE20WA - Mydax, Inc.
Auburn, CA, USA
1HE20WA
1HE20WA
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 5.8 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 4 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Temperature Range+10°C to +30°C
Number of Channels1
Cooling Capacity 5.8 KW at +5°C deltaT
Heating Capacity-
Temperature Stability± 0.5 °C or better
Fluid (HTF)High Resistivity Deionized Water
Reservoir Volume6 Gallons
Pump: Flow at Pressure4 GPM at 60 PSI
Input Power208/240V, 60Hz, 3ph, 15 Amp
ConfigurationIndoor, Non-Refrigerated, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HE20WA
Unlock Full Specs
to access all available technical data

Similar Products

Offline Cooling Units - OCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details