Mydax, Inc. 1HE52W-PAO

Description
Temperature Range +15°C to +70°C Number of Channels 1 Cooling Capacity 15 KW at +5°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 6 Gallons Pump: Flow at Pressure 6 GPM at 55 PSI Input Power 208/240V, 60Hz, 3ph, 20 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Description
Temperature Range +15°C to +70°C Number of Channels 1 Cooling Capacity 15 KW at +5°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 6 Gallons Pump: Flow at Pressure 6 GPM at 55 PSI Input Power 208/240V, 60Hz, 3ph, 20 Amp Configuration Indoor, Non-Refrigerated, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HE52W-PAO - Mydax, Inc.
Auburn, CA, USA
1HE52W-PAO
1HE52W-PAO
Temperature Range +15°C to +70°C Number of Channels 1 Cooling Capacity 15 KW at +5°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 6 Gallons Pump: Flow at Pressure 6 GPM at 55 PSI Input Power 208/240V, 60Hz, 3ph, 20 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Temperature Range+15°C to +70°C
Number of Channels1
Cooling Capacity 15 KW at +5°C deltaT
Heating Capacity3 KW
Temperature Stability± 1.0 °C or better
Fluid (HTF)PAO (Royco 602)
Reservoir Volume6 Gallons
Pump: Flow at Pressure6 GPM at 55 PSI
Input Power208/240V, 60Hz, 3ph, 20 Amp
ConfigurationIndoor, Non-Refrigerated, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HE52W-PAO
Unlock Full Specs
to access all available technical data

Similar Products

Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details
Micro Channel Small Liquid Cold Plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Primary Material Aluminum
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details