Mydax, Inc. 1HT10P

Description
Temperature Range +25°C to +130°C Number of Channels 1 Cooling Capacity 3 KW @ +70°C Fluid Temp Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 7 Gallon Pump: Flow at Pressure 10 GPM at 20 PSI Input Power 208/240V, 60Hz, 1ph, 15 Amp Configuration Indoor, Non-Refrigerated, Air-cooled
Description
Temperature Range +25°C to +130°C Number of Channels 1 Cooling Capacity 3 KW @ +70°C Fluid Temp Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 7 Gallon Pump: Flow at Pressure 10 GPM at 20 PSI Input Power 208/240V, 60Hz, 1ph, 15 Amp Configuration Indoor, Non-Refrigerated, Air-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HT10P - Mydax, Inc.
Auburn, CA, USA
1HT10P
1HT10P
Temperature Range +25°C to +130°C Number of Channels 1 Cooling Capacity 3 KW @ +70°C Fluid Temp Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 7 Gallon Pump: Flow at Pressure 10 GPM at 20 PSI Input Power 208/240V, 60Hz, 1ph, 15 Amp Configuration Indoor, Non-Refrigerated, Air-cooled
Temperature Range+25°C to +130°C
Number of Channels1
Cooling Capacity 3 KW @ +70°C Fluid Temp
Heating Capacity 3 KW
Temperature Stability± 1.0 °C or better
Fluid (HTF)Water / Glycol
Reservoir Volume7 Gallon
Pump: Flow at Pressure10 GPM at 20 PSI
Input Power208/240V, 60Hz, 1ph, 15 Amp
ConfigurationIndoor, Non-Refrigerated, Air-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HT10P
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil/Water Safety Heat Exchanger - BAMCNZSC - jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
View Details