Mydax, Inc. 1HE14W

Description
Temperature Range +25°C to +90°C Number of Channels 1 Cooling Capacity 4 KW at +4°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 15 Gallons Pump: Flow at Pressure 35 GPM at 30 PSI Input Power 208/240V, 60Hz, 3ph, 40 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Description
Temperature Range +25°C to +90°C Number of Channels 1 Cooling Capacity 4 KW at +4°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 15 Gallons Pump: Flow at Pressure 35 GPM at 30 PSI Input Power 208/240V, 60Hz, 3ph, 40 Amp Configuration Indoor, Non-Refrigerated, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HE14W - Mydax, Inc.
Auburn, CA, USA
1HE14W
1HE14W
Temperature Range +25°C to +90°C Number of Channels 1 Cooling Capacity 4 KW at +4°C deltaT Heating Capacity 3 KW Temperature Stability ± 1.0 °C or better Fluid (HTF) Water / Glycol Reservoir Volume 15 Gallons Pump: Flow at Pressure 35 GPM at 30 PSI Input Power 208/240V, 60Hz, 3ph, 40 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Temperature Range+25°C to +90°C
Number of Channels1
Cooling Capacity 4 KW at +4°C deltaT
Heating Capacity3 KW
Temperature Stability± 1.0 °C or better
Fluid (HTF)Water / Glycol
Reservoir Volume15 Gallons
Pump: Flow at Pressure35 GPM at 30 PSI
Input Power208/240V, 60Hz, 3ph, 40 Amp
ConfigurationIndoor, Non-Refrigerated, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HE14W
Unlock Full Specs
to access all available technical data

Similar Products

Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details