Mydax, Inc. 1HE222WB

Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 10 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 10 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HE222WB - Mydax, Inc.
Auburn, CA, USA
1HE222WB
1HE222WB
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 65 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 0.5 °C or better Fluid (HTF) High Resistivity Deionized Water Reservoir Volume 6 Gallons Pump: Flow at Pressure 10 GPM at 60 PSI Input Power 208/240V, 60Hz, 3ph, 15 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Temperature Range+10°C to +30°C
Number of Channels1
Cooling Capacity 65 KW at +5°C deltaT
Heating Capacity-
Temperature Stability± 0.5 °C or better
Fluid (HTF)High Resistivity Deionized Water
Reservoir Volume6 Gallons
Pump: Flow at Pressure10 GPM at 60 PSI
Input Power208/240V, 60Hz, 3ph, 15 Amp
ConfigurationIndoor, Non-Refrigerated, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HE222WB
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Shell And Tube Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Gas-liquid separator, Liquid distributor
Technology ShellTube
Type Straight
View Details
NVIDIA H200 Liquid Cooling Plate – HGX H200 Direct-to-Chip Cold Plate Kit -  - ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
View Details
Brazed Plate Heat Exchanger - SPB & SPBT - jbj Techniques Limited
Specs
Technology Plate
Type Brazed
Working Pressure 450 psi (316 m H2O)
View Details