Mydax, Inc. 1HE70W

Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 20 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 2.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 18 Gallons Pump: Flow at Pressure 25 GPM at 120 PSI Input Power 208/230V, 60Hz, 3 ph, 30 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Description
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 20 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 2.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 18 Gallons Pump: Flow at Pressure 25 GPM at 120 PSI Input Power 208/230V, 60Hz, 3 ph, 30 Amp Configuration Indoor, Non-Refrigerated, Water-cooled

Suppliers

Company
Product
Description
Supplier Links
 - 1HE70W - Mydax, Inc.
Auburn, CA, USA
1HE70W
1HE70W
Temperature Range +10°C to +30°C Number of Channels 1 Cooling Capacity 20 KW at +5°C deltaT Heating Capacity - Temperature Stability ± 2.0 °C or better Fluid (HTF) PAO (Royco 602) Reservoir Volume 18 Gallons Pump: Flow at Pressure 25 GPM at 120 PSI Input Power 208/230V, 60Hz, 3 ph, 30 Amp Configuration Indoor, Non-Refrigerated, Water-cooled
Temperature Range+10°C to +30°C
Number of Channels1
Cooling Capacity 20 KW at +5°C deltaT
Heating Capacity-
Temperature Stability± 2.0 °C or better
Fluid (HTF)PAO (Royco 602)
Reservoir Volume18 Gallons
Pump: Flow at Pressure25 GPM at 120 PSI
Input Power208/230V, 60Hz, 3 ph, 30 Amp
ConfigurationIndoor, Non-Refrigerated, Water-cooled

Technical Specifications

  Mydax, Inc.
Product Category Heat Exchangers
Product Number 1HE70W
Unlock Full Specs
to access all available technical data

Similar Products

Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details