Agilent Technologies - Vacuum Products MS120 Rotary Vane Pump

Description
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in parallel. The packaging and cart like design allow for a quick and easy installation. The pump is equipped with a built-in Quiet Cover for a silent operation. High pumping capacity with single package replacing two legacy oil pumps Integrated quiet cover for silent operation, optimal cooling and reduced installation time Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption Up to 1 year 24/7 operation without oil maintenance Cart-like design reduces installation and maintenance time
Request a Quote Datasheet
Description
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in parallel. The packaging and cart like design allow for a quick and easy installation. The pump is equipped with a built-in Quiet Cover for a silent operation. High pumping capacity with single package replacing two legacy oil pumps Integrated quiet cover for silent operation, optimal cooling and reduced installation time Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption Up to 1 year 24/7 operation without oil maintenance Cart-like design reduces installation and maintenance time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS120 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Lexington, MA, United States
MS120 Rotary Vane Pump
MS120 Rotary Vane Pump
MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in parallel. The packaging and cart like design allow for a quick and easy installation. The pump is equipped with a built-in Quiet Cover for a silent operation. High pumping capacity with single package replacing two legacy oil pumps Integrated quiet cover for silent operation, optimal cooling and reduced installation time Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption Up to 1 year 24/7 operation without oil maintenance Cart-like design reduces installation and maintenance time

MS120 is the roughing (foreline) pump of choice for LC/MS instruments, designed for high pumping speed, low power consumption, and high stability in the 10-2 mbar pressure range
Due to the outstanding performance of this roughing pump, there is no need for multiple roughing pumps operating in parallel. The packaging and cart like design allow for a quick and easy installation. The pump is equipped with a built-in Quiet Cover for a silent operation.

  • High pumping capacity with single package replacing two legacy oil pumps
  • Integrated quiet cover for silent operation, optimal cooling and reduced installation time
  • Inverter-driven motor allows speed and pressure adjustment, and reduced power consumption
  • Up to 1 year 24/7 operation without oil maintenance
  • Cart-like design reduces installation and maintenance time
Supplier's Site Datasheet

Technical Specifications

  Agilent Technologies - Vacuum Products
Product Category Mechanical Vacuum Pumps and Systems
Product Name MS120 Rotary Vane Pump
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory; Pharm/Sanitary
Pumping Speed 70.56 CFM (120 m³/hr)
Ultimate Vacuum 0.0525 torr (29.9 in Hg vac)
Technology Rotary Vane
Unlock Full Specs
to access all available technical data

Similar Products

DS 402 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
Pumping Speed 12.29 CFM (20.9 m³/hr)
View Details
MS40+ Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
Pumping Speed 29.4 CFM (50 m³/hr)
View Details
IDP-15 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Pumping Speed 7.53 to 9.06 CFM (12.8 to 15.4 m³/hr)
Ultimate Vacuum 0.0100 torr (29.9 in Hg vac)
View Details
IDP-4 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Configuration Individual Vacuum Pump
Application Industrial; Helium-based applications; Ideal for sensitive analytical instruments and clean applications
Pumping Speed 2.35 CFM (4 m³/hr)
View Details