RESON Datasheets for Underwater Acoustic Transducers

Underwater acoustic transducers contain both transmitters and receivers and use distance and directional data for communication, mapping and navigation.
Underwater Acoustic Transducers: Learn more

Product Name Notes
200 kHz echosounder transducer 9°opening angle.
Compact low cost echosounder transducer
Featuring a true integrated modular dual frequency design, the SeaBat 7150system provides the user the ultimate in resolution, performance and systemexpandability. The system can be configured for either 12kHz and/...
General purpose 200kHz echosounder transducer for shallow water applications: 0-100m The TC2024 is ideal for navigation, hydrographic echosounding in shallow waters, and high resolution distance measurements. For outboard mounting, RESON...
General purpose narrow beam 600kHz transducer. Ideal for shallow waternavigation and hydrographic echo sounders.Compatible with Atlas SW 6014 housing or RESON steel housings.
General purpose, compact 200kHz echosounder transducer for short range applications: 0 - 50 m. The TC2046 is ideal for navigation, echosounding and fish-finder systems. They fit into the hull penetrator,...
Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality...
Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more...
Model TC2144 is a 24kHz and 200kHz dual frequency transducer ideal for navigation and hydrographic echosounder systems.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality...
Model TC2149 is a 50kHz and 200kHz dual frequency transducer is ideal for navigation and hydrographic echosounders.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality...
Narrow beam 200kHz transducer for standard echosounders, hydrographicechosoun ders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.
Narrow beam transducer for precise bottom recognition Ideal for all echo sounders working in the frequency band from 190-210kHz.
Rugged underwater telephone and distress pinger transducer. Low frequency broad band transducer. (Option without cage - TC1012).
Rugged Underwater telephone and distress pinger transducer. Low frequency broad band transducer
Since its release in 1996 the SeaBat 8101 has gained a formidable reputation for performance, reliability and robustness. The new SeaBat 7101 multibeam echosounder brings to the forefront the advanced...
Specially designed for harbor and river surveys, the SeaBat 8124 is idealfor condition and pay quantity surveys in support of dredging operations.Operating at 200kHz, the SeaBat 8124 multibeam echosounder successfullypenetrat...
The SeaBat 8101 Multibeam Echosounder measures discrete depths,enabling complex underwater features to be mapped with precision. Densecoverage is achieved utilizing up to 4,000 soundings per second for a swathup to...
The SeaBat 8111 is a modular multibeam echosounder system operating at100 kHz. When installed on a vessel, it produces high-density, high-accuracysoundin gs on the seafloor over a 150° swath. Major...
The SeaBat 8128 is the fi rst commercial, wide-sector, wide-band, focusedmultibeam sonar ever to be deployed. Utilizing 240 dynamically focusedreceive beams, the system measures a 120° horizontal sector. Thebackscatter intensity...
The SeaBat 8150 brings the latest multibeam technology to the deepwatermarket. Featuring a unique modular design, the system can be configuredfor various resolutions simply by adding or removing array elements.
The SeaBat 8160 provides an unbeatable combination of range, resolution & profitability, a first for a system of this frequency range.The SeaBat 8160 transducer array is comprised of a linear...
The SeaBat 9001 Multibeam Echosounder measures 60 soundings in a singleswath from a lightweight and portable transducer head. Sixty sonar beamswithin each swath (combined to form a 90° wide by...
The TC1035 High power, low frequency, communication transducer for long/ short base line measurement, pinger/transponder systems, acoustic telemetry systems and telephone systems.
The TC1037 is a rugged directional transducer with low frequency. It is specifically designed for underwater telephone systems. Can be used as a building block in special long range sonars...
The TC2132 is a narrow beam echosounder transducer, which is ideal for survey and high accuracy sounding.The transducer is compatible with ATLAS SW60/28/6029 or RESON's steel housing.
The TC3027 is a Universal 1MHz transducer ideal for sound velocitymeasurements and short range applications.
The TC3029 is a universal 500kHz transducer ideal for high frequencymeasurement s.
This net eye transducer is ideal for all deep sea trawling, which demands high quality transducer for depth sounding on the net rope.
Universal 2MHz transducer ideal for short range high precision soundvelocity measurements.
Universal 30kHz high power, broadband transducer for medium range echosounding applications: 700m. The TC2115 can be operated in the frequency range 25-40kHz. This transducer is ideal for navigation and hydrographic...
Universal 33kHz High-Power, broad band transducer. This transducer is ideal for navigation and hydrographic echo sounders. The transducer can be fitted into ATLAS SW 60/28/6029 housings and RESON steel housings.
Universal 38kHz high-power transducer usable for medium range echosoundingapplicat ions: 30m.This transducer is ideal for navigation, hydrographic echosounding, andfishing. RESON steel housing mounts are available for outboard mounting.Its standard housing...
Universal 50kHz High-Power, broad band transducer. Operational frequency range is 40kHz to 100kHz. This transducer is ideal for navigation and hydrographic echo sounders. The transducer has excellent piezo ceramic elements...
Universal 50kHz High-Power, broad band transducer.This transducer is ideal fornavigation, hydrographic echosounding, and fishingapplications where exact picture or depth is needed. The transducer has excellent piezoceramic elements which ensure the...