RESON SeaBat 8150

Description
The SeaBat 8150 brings the latest multibeam technology to the deepwatermarket. Featuring a unique modular design, the system can be configuredfor various resolutions simply by adding or removing array elements. Themodular design also reduces the need to perform costly dry-docking forservice or installation tasks.When equipped with the dual-frequency option, the SeaBat 8150 enables theoperator to choose a higher frequency for improved resolution in shallowerwaters, or a lower frequency for improved range in deeper waters.Like all 8100 Series models, the SeaBat 8150 uses the new-generationRESON 81-P Processor. This user-friendly system is controlled via asimple "point and click" interface. On-screen menus permit fine-tuning forlocal conditions, if desired. Self-calibration and system diagnosis featuresspeed integration. The processor can download new firmware through acommunications port or Ethernet, reconfiguring to a new operating mode inseconds.
Description
The SeaBat 8150 brings the latest multibeam technology to the deepwatermarket. Featuring a unique modular design, the system can be configuredfor various resolutions simply by adding or removing array elements. Themodular design also reduces the need to perform costly dry-docking forservice or installation tasks.When equipped with the dual-frequency option, the SeaBat 8150 enables theoperator to choose a higher frequency for improved resolution in shallowerwaters, or a lower frequency for improved range in deeper waters.Like all 8100 Series models, the SeaBat 8150 uses the new-generationRESON 81-P Processor. This user-friendly system is controlled via asimple "point and click" interface. On-screen menus permit fine-tuning forlocal conditions, if desired. Self-calibration and system diagnosis featuresspeed integration. The processor can download new firmware through acommunications port or Ethernet, reconfiguring to a new operating mode inseconds.

Suppliers

Company
Product
Description
Supplier Links
SeaBat 8150 -  - RESON
Goleta, CA, USA
SeaBat 8150
SeaBat 8150
The SeaBat 8150 brings the latest multibeam technology to the deepwatermarket. Featuring a unique modular design, the system can be configuredfor various resolutions simply by adding or removing array elements. Themodular design also reduces the need to perform costly dry-docking forservice or installation tasks.When equipped with the dual-frequency option, the SeaBat 8150 enables theoperator to choose a higher frequency for improved resolution in shallowerwaters, or a lower frequency for improved range in deeper waters.Like all 8100 Series models, the SeaBat 8150 uses the new-generationRESON 81-P Processor. This user-friendly system is controlled via asimple "point and click" interface. On-screen menus permit fine-tuning forlocal conditions, if desired. Self-calibration and system diagnosis featuresspeed integration. The processor can download new firmware through acommunications port or Ethernet, reconfiguring to a new operating mode inseconds.

The SeaBat 8150 brings the latest multibeam technology to the deepwatermarket. Featuring a unique modular design, the system can be configuredfor various resolutions simply by adding or removing array elements. Themodular design also reduces the need to perform costly dry-docking forservice or installation tasks.When equipped with the dual-frequency option, the SeaBat 8150 enables theoperator to choose a higher frequency for improved resolution in shallowerwaters, or a lower frequency for improved range in deeper waters.Like all 8100 Series models, the SeaBat 8150 uses the new-generationRESON 81-P Processor. This user-friendly system is controlled via asimple "point and click" interface. On-screen menus permit fine-tuning forlocal conditions, if desired. Self-calibration and system diagnosis featuresspeed integration. The processor can download new firmware through acommunications port or Ethernet, reconfiguring to a new operating mode inseconds.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name SeaBat 8150
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 41 kHz
Transmit Sensitivity 110 dB re µPa/V
View Details
Fiber-Optic Acoustic Sensors -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Features Array
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details