The TC3029 is a universal 500kHz transducer ideal for high frequencymeasurement
| RESON | |
|---|---|
| Product Category | Underwater Acoustic Transducers |
| Product Name | TC3029 |
| Transducer Style | Transmitter / Receiver Combination |
| Resonance Frequency | 500 kHz |
| Transmit Sensitivity | 164 dB re µPa/V |
| Receive Sensitivity | -193 dB re V/µPa |
| Power Capability | 5 watts |