RESON SeaBat 9001

Description
The SeaBat 9001 Multibeam Echosounder measures 60 soundings in a singleswath from a lightweight and portable transducer head. Sixty sonar beamswithin each swath (combined to form a 90° wide by 1.5° long geometricallycorrect cross-section) provide simultaneous sonar coverage. While travelingat speeds of over 10 knots, the SeaBat is able to output up to 15 completeprofiles per second while maintaining 100% coverage of the seafloor.Due to its small size, the SeaBat 9001 can be installed and operated froman ROV, a small survey launch, or a towed underwater platform. With theability to change the transducer orientation, 100% coverage of the seafloorcan be achieved from two to four times the measured water depth. Not onlyis the SeaBat currently utilized for general hydrographic applications, but thesystem can also be used for surveying pipeline routes, breakwaters, harborfacilities, and dredging operations.Optional upgrades to the SeaBat 9001 include simultaneous output ofsidescan imagery, dual transducer heads for wider coverage and forwardlookingimagin g capability.
Description
The SeaBat 9001 Multibeam Echosounder measures 60 soundings in a singleswath from a lightweight and portable transducer head. Sixty sonar beamswithin each swath (combined to form a 90° wide by 1.5° long geometricallycorrect cross-section) provide simultaneous sonar coverage. While travelingat speeds of over 10 knots, the SeaBat is able to output up to 15 completeprofiles per second while maintaining 100% coverage of the seafloor.Due to its small size, the SeaBat 9001 can be installed and operated froman ROV, a small survey launch, or a towed underwater platform. With theability to change the transducer orientation, 100% coverage of the seafloorcan be achieved from two to four times the measured water depth. Not onlyis the SeaBat currently utilized for general hydrographic applications, but thesystem can also be used for surveying pipeline routes, breakwaters, harborfacilities, and dredging operations.Optional upgrades to the SeaBat 9001 include simultaneous output ofsidescan imagery, dual transducer heads for wider coverage and forwardlookingimagin g capability.

Suppliers

Company
Product
Description
Supplier Links
SeaBat 9001 -  - RESON
Goleta, CA, USA
SeaBat 9001
SeaBat 9001
The SeaBat 9001 Multibeam Echosounder measures 60 soundings in a singleswath from a lightweight and portable transducer head. Sixty sonar beamswithin each swath (combined to form a 90° wide by 1.5° long geometricallycorrect cross-section) provide simultaneous sonar coverage. While travelingat speeds of over 10 knots, the SeaBat is able to output up to 15 completeprofiles per second while maintaining 100% coverage of the seafloor.Due to its small size, the SeaBat 9001 can be installed and operated froman ROV, a small survey launch, or a towed underwater platform. With theability to change the transducer orientation, 100% coverage of the seafloorcan be achieved from two to four times the measured water depth. Not onlyis the SeaBat currently utilized for general hydrographic applications, but thesystem can also be used for surveying pipeline routes, breakwaters, harborfacilities, and dredging operations.Optional upgrades to the SeaBat 9001 include simultaneous output ofsidescan imagery, dual transducer heads for wider coverage and forwardlookingimagin g capability.

The SeaBat 9001 Multibeam Echosounder measures 60 soundings in a singleswath from a lightweight and portable transducer head. Sixty sonar beamswithin each swath (combined to form a 90° wide by 1.5° long geometricallycorrect cross-section) provide simultaneous sonar coverage. While travelingat speeds of over 10 knots, the SeaBat is able to output up to 15 completeprofiles per second while maintaining 100% coverage of the seafloor.Due to its small size, the SeaBat 9001 can be installed and operated froman ROV, a small survey launch, or a towed underwater platform. With theability to change the transducer orientation, 100% coverage of the seafloorcan be achieved from two to four times the measured water depth. Not onlyis the SeaBat currently utilized for general hydrographic applications, but thesystem can also be used for surveying pipeline routes, breakwaters, harborfacilities, and dredging operations.Optional upgrades to the SeaBat 9001 include simultaneous output ofsidescan imagery, dual transducer heads for wider coverage and forwardlookingimaging capability.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name SeaBat 9001
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 455 kHz
Power Capability 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

TC2149 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 50 kHz
View Details
Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
ATK200 Airducer® Transducer - 39-038-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 200 kHz
Transmit Sensitivity 102 dB re µPa/V
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details