Universal 50kHz High-Power, broad band transducer.This transducer is ideal fornavigation, hydrographic echosounding, and fishingapplications where exact picture or depth is needed. The transducer has excellent piezoceramic elements which ensure the highest reliability in quality echosounding.Capable
| RESON | |
|---|---|
| Product Category | Underwater Acoustic Transducers |
| Product Name | TC2120 |
| Transducer Style | Transmitter / Receiver Combination |
| Frequency Range | 48 to 52 kHz |
| Resonance Frequency | 50 kHz |
| Transmit Sensitivity | 172 dB re µPa/V |
| Receive Sensitivity | -178 dB re V/µPa |