RESON TC3021

Description
Universal 2MHz transducer ideal for short range high precision soundvelocity measurements.
Description
Universal 2MHz transducer ideal for short range high precision soundvelocity measurements.

Suppliers

Company
Product
Description
Supplier Links
TC3021 -  - RESON
Goleta, CA, USA
TC3021
TC3021
Universal 2MHz transducer ideal for short range high precision soundvelocity measurements.

Universal 2MHz transducer ideal for short range high precision soundvelocity measurements.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC3021
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 2000 kHz
Transmit Sensitivity 184 dB re µPa/V
Receive Sensitivity -207 dB re V/µPa
Power Capability 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
SS510 EchoRange+™ Smart® Sensor - 200 kHz Portable Survey with Developer Envelope - SS510ER+ - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Operational Depth 200 m (656 ft)
Weight 2.87 lbs (1.3 kg)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
Seabed Penetrating Very Low Freqency Ceramic Tranducers - JH 200, JH 250, JH 500 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 0.1500 to 2 kHz
Power Capability 2000 watts
View Details