RESON TC2129

Description
Universal 38kHz high-power transducer usable for medium range echosoundingapplicat ions: 30m.This transducer is ideal for navigation, hydrographic echosounding, andfishing. RESON steel housing mounts are available for outboard mounting.Its standard housing is also compatible with Atlas SW 60/28/6029 mounts.
Description
Universal 38kHz high-power transducer usable for medium range echosoundingapplicat ions: 30m.This transducer is ideal for navigation, hydrographic echosounding, andfishing. RESON steel housing mounts are available for outboard mounting.Its standard housing is also compatible with Atlas SW 60/28/6029 mounts.

Suppliers

Company
Product
Description
Supplier Links
TC2129 -  - RESON
Goleta, CA, USA
TC2129
TC2129
Universal 38kHz high-power transducer usable for medium range echosoundingapplicat ions: 30m.This transducer is ideal for navigation, hydrographic echosounding, andfishing. RESON steel housing mounts are available for outboard mounting.Its standard housing is also compatible with Atlas SW 60/28/6029 mounts.

Universal 38kHz high-power transducer usable for medium range echosoundingapplications: 30m.This transducer is ideal for navigation, hydrographic echosounding, andfishing. RESON steel housing mounts are available for outboard mounting.Its standard housing is also compatible with Atlas SW 60/28/6029 mounts.

Technical Specifications

  RESON
Product Category Underwater Acoustic Transducers
Product Name TC2129
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
Transmit Sensitivity 168 dB re µPa/V
Receive Sensitivity -178 dB re V/µPa
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
CM265LH Chirp-ready Cavity Mount - CM265LH - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 42 to 210 kHz
Power Capability 1000 watts
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
USBL Acoustic Positioning System - GAPS - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 50 watts
Maximum Operational Depth 4000 m (13123 ft)
View Details