SemiProbe Datasheets for Wafer and Thin Film Instrumentation
Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.
Wafer and Thin Film Instrumentation: Learn more
| Product Name | Notes |
|---|---|
| Manual Prober for contacting of active devices on both sides of the wafer. Precision controls enable the user to probe from the top side of the wafer, the bottom side... | |
| SA-8VP Semiautomatic Vacuum Probing System The ONLY vacuum probing system designed to grow with your requirements and your business Easily customized to meet a variety of applications and budgets Ideal... | |
| SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process... | |
| The LA-150 HF is an economical, small footprint 150 mm (6") probe system for R & D centers and Universities with the stability and flexibility you need for your work. | |
| The LA-200 DC is an economical, small footprint 200 mm (8") probe system for R & D centers and Universities with the stability and flexibility you need for your work. | |
| The LA-200 HF is an economical, small footprint 200 mm (8") probe system for R & D centers and Universities with the stability and flexibility you need for your work. | |
| The LA-50 DC is an economical, small footprint 50 mm (2”) probe system for R&D centers and Universities with the stability and flexibility you need for your work. It is... | |
| The ONLY production vacuum probing system designed to grow with your requirements and your business. • Probing modules can be added or exchanged with no interruption to your test operation... | |
| The SemiProbe Lab Assistant family of probe systems is specifically designed to address the requirements of Universities and research personnel - simplicity and ease of operation, portability, affordability and modularity. | |
| The SemiProbe M12 is the most modular and flexible 300 mm manual probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe M4 is the most modular and flexible 100 mm manual probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe M6 is the most modular and flexible 150 mm manual probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe M8 is the most modular and flexible 200 mm manual probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe SA-6 is the most modular and flexible 150 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... | |
| The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides... |