SemiProbe Datasheets for Vacuum Chambers and Components
Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials.
Vacuum Chambers and Components: Learn more
| Product Name | Notes |
|---|---|
| A complete manipulator includes the manipulator,a faceplate, a probe arm and a base. SemiProbe manufactures a large selection of probe arms for a variety of applications. Listed are the most... | |
| A vacuum base is easily affixed to the bottom of the manipulator. A small vacuum hose approximately ¼" in diameter and 18" - 24" in length is connected to the... | |
| SA-8VP Semiautomatic Vacuum Probing System The ONLY vacuum probing system designed to grow with your requirements and your business Easily customized to meet a variety of applications and budgets Ideal... | |
| The ONLY production vacuum probing system designed to grow with your requirements and your business. • Probing modules can be added or exchanged with no interruption to your test operation... |