SemiProbe Datasheets for Imaging Workstations

Imaging workstations are vision systems used for metrology or image analysis in laboratory and cleanroom settings.
Imaging Workstations: Learn more

Product Name Notes
Manual Prober for contacting of active devices on both sides of the wafer. Precision controls enable the user to probe from the top side of the wafer, the bottom side...
Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based...
SA-8VP Semiautomatic Vacuum Probing System The ONLY vacuum probing system designed to grow with your requirements and your business Easily customized to meet a variety of applications and budgets Ideal...
SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process...
The LA-50 DC is an economical, small footprint 50 mm (2”) probe system for R&D centers and Universities with the stability and flexibility you need for your work. It is...
The ONLY production vacuum probing system designed to grow with your requirements and your business. • Probing modules can be added or exchanged with no interruption to your test operation...
The SemiProbe Lab Assistant family of probe systems is specifically designed to address the requirements of Universities and research personnel - simplicity and ease of operation, portability, affordability and modularity.