SemiProbe Datasheets for Automated Test Equipment

Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Automated Test Equipment: Learn more

Product Name Notes
SA-8VP Semiautomatic Vacuum Probing System The ONLY vacuum probing system designed to grow with your requirements and your business Easily customized to meet a variety of applications and budgets Ideal...
SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process...
The LA-150 HF is an economical, small footprint 150 mm (6") probe system for R & D centers and Universities with the stability and flexibility you need for your work.
The LA-200 DC is an economical, small footprint 200 mm (8") probe system for R & D centers and Universities with the stability and flexibility you need for your work.
The LA-200 HF is an economical, small footprint 200 mm (8") probe system for R & D centers and Universities with the stability and flexibility you need for your work.
The LA-50 DC is an economical, small footprint 50 mm (2”) probe system for R&D centers and Universities with the stability and flexibility you need for your work. It is...
The ONLY production vacuum probing system designed to grow with your requirements and your business. • Probing modules can be added or exchanged with no interruption to your test operation...
The SemiProbe Lab Assistant family of probe systems is specifically designed to address the requirements of Universities and research personnel - simplicity and ease of operation, portability, affordability and modularity.
The SemiProbe SA-12 is the most modular and flexible 300 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides...
The SemiProbe SA-4 is the most modular and flexible 100 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides...
The SemiProbe SA-6 is the most modular and flexible 150 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides...
The SemiProbe SA-8 is the most modular and flexible 200 mm semiautomatic probe system available today. It is built using our patented Probe System for Life (PS4L) architecture which provides...