E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto lead wire and insulated with 0.75” (19 mm) heat shrink sleeve.
E-Z-Links are additionally available evenly spaced on 2″ (50.4 mm), 3” (76.2 mm), 5” (127 mm), or 6” (152 mm) wire lengths. Also an option for the sockets is tin-plated beryllium copper contact springs.
Applications:
E-Z-Link continuous jumpers are designed to facilitate pre-testing layouts, allowing easy testing before final wire wrapping.
E-Z-Links individually fit over standard wire wrapped pins to form any desired network.
They eliminate costly in-plant measuring, stripping and crimping.
Features:
They are available in 25, 50, 100, and 250 continuous link chains.
Available in any of our 10 standard colors.
28 AWG PVC test lead wire.
E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body and gold-plated beryllium copper contact spring with each connector crimped onto lead wire and insulated with 0.75” (19 mm) heat shrink sleeve.
- E-Z-Links are additionally available evenly spaced on 2″ (50.4 mm), 3” (76.2 mm), 5” (127 mm), or 6” (152 mm) wire lengths. Also an option for the sockets is tin-plated beryllium copper contact springs.
Applications:
- E-Z-Link continuous jumpers are designed to facilitate pre-testing layouts, allowing easy testing before final wire wrapping.
- E-Z-Links individually fit over standard wire wrapped pins to form any desired network.
- They eliminate costly in-plant measuring, stripping and crimping.
Features:
- They are available in 25, 50, 100, and 250 continuous link chains.
- Available in any of our 10 standard colors.
- 28 AWG PVC test lead wire.