Konica Minolta Sensing Americas, Inc. Datasheets for CCD Cameras

CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more

Product Name Notes
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated...
Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution...
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards,...
Imaging Colorimeter with Integrated Spectrometer The ProMetric® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral...
Near-Eye Display Test Solution with Electronic Focus The XRE Lens has a unique optical design specifically engineered for measuring near-eye displays, such as those integrated into virtual (VR), mixed (MR),...
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as...
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as...
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device...
The Area Color Inspection System (ACIS™) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such...