The Area Color Inspection System (ACIS™) is an integrated solution for precise color and text inspection on small areas of surfaces such as metal, plastic, and glass. It includes a ProMetric® Imaging Colorimeter and a dome lighting configuration mounted in a metal frame measuring 535 mm W x 740 mm H x 565 mm D, with a weight of 27 kg. The system captures images with a resolution as small as 10 μm per pixel and measures chromaticity in L*a*b* space, with chromaticity repeatability of ∆E*ab standard deviation within 0.04. It operates on 110-220 V AC, 10 A, and requires Windows® 10, 64 bit, with Ethernet or USB 2.0 connectivity. Operating conditions are 0 to 30°C and 20 to 70% non-condensing humidity. The system is designed for lab or production-line use and includes integrated ACIS software for automated text detection, dimensional sampling, and color calibration.
The Area Color Inspection System (ACIS) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such as pattern, text, symbols, and color with near-spectrometer accuracy at production speeds. A ProMetric® I-series Imaging Colorimeter and lens are mounted to a proprietary LED-based dome illumination configuration within a metal assembly frame. The unit can be used in a lab or on a production line to capture accurate images of DUTs. Completing the solution is ACIS software, which combines high-resolution imaging colorimetry capabilities with sophisticated image analysis for accurate quality and color measurement.
ACIS combines the best of machine vision (text inspection and area measurement) and spectrometers (accurate color measurement) in a single tool. Leveraging the visual acuity and context of imaging colorimetry, ACIS provides an integrated solution that helps manufacturers improve quality while increasing efficiency.
ACIS helps manufacturers to ensure characters are legible and correctly formed, verify compliance with requirements for CE and other regulatory markings, ensure brand color and quality standards, and perform product text validation, while supporting part traceability (e.g., confirming serial numbers). Beyond quality control, the data ACIS captures as it detects small variations in markings can also be analyzed to identify trends and support process control.
ACIS Solution Components
ACIS Key Capabilities
With ACIS, manufacturers can:
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | CCD Cameras |
| Product Number | ACIS |
| Product Name | Area Color Inspection System (ACIS) |
| Monochrome / Color | Color |