Konica Minolta Sensing Americas, Inc. Datasheets for Photometers

Photometers produce electrical signals, which correspond to radiant flux energy, for a series of discrete wavelength intervals. They are used to measure wavelengths of light spectra and optical or atomic emissions.
Photometers: Learn more

Product Name Notes
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards,...
A High-precision spectrophotometer suitable for color management of small products. Introducing a new high-precision spectrophotometer designed for color management of small products. The Spectrophotometer CF-300 has the ability to measure...
An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced...
Instrument Systems designed the DTS 500 positioning system to complement their line of spectrometers by creating a fully automated measurement system. It is extremely well suited for determining viewing angle...
The BC-10 Plus is a handheld, portable colorimeter designed to evaluate the color of baked, fried, smoked and processed foods as well as ingredients in various environments to ensure consistency...
The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost...
The CL-500A is a lightweight, compact illuminance spectrophotometer used for the evaluation of high-class, next-generation lamps such as LED and EL illumination. It is the first handheld illuminance spectrophotometer to...
The CM-17d is a vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples...
The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent...
The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat...
The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of...
The DMS 201 is a cost-effective goniometer for analyzing the electro-optical characteristics of displays. The measurement system is based on a manual positioning device with 2 axes (optionally 3 axes)...
The DMS 505 is based on a 6-axis goniometer with 3 motorized axes. The measurement system permits angle-dependent analysis of all electro-optical characteristics of displays, including luminance, contrast, and color...
The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining...
The DMS 903 is ideal for photometric and colorimetric analysis of large displays. The measurement system is based on a 6-axis goniometer for determining angle-dependent characteristics and is used in...
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display...