Konica Minolta Sensing Americas, Inc. Datasheets for Color Sensors
Color sensors register items by contrast, true color, or translucent index. True color sensors are based on one of the color models, most commonly the RGB model (red, green, blue).
Color Sensors: Learn more
| Product Name | Notes |
|---|---|
| An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced... | |
| Recognized as the industry leader of its kind, the CM-2500c Spectrophotometer is a portable 45/0 instrument built to measure the color of samples with stability and unwavering performance. This instrument’s... | |
| The BC-10 Plus is a handheld, portable colorimeter designed to evaluate the color of baked, fried, smoked and processed foods as well as ingredients in various environments to ensure consistency... | |
| The CL-200A chroma meter is the successor to the CL-200. It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources. The CL-200A meter... | |
| The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent... | |
| The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat... | |
| The CM-3630 bench-top spectrophotometer is an incredibly accurate instrument. A PC using Windows software can control it. It has the capability of measuring at 10nm over a full range of... | |
| The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific... | |
| The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized... | |
| The CR-410 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with texture, uneven surface conditions, or a lot of color variation. Through... | |
| The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted... | |
| The CR-410PB handheld peanut butter colorimeter accurately and efficiently measures the color of peanut butter as well as whole roasted peanuts according to USDA standards. The CR-410PB does this more... | |
| The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode... | |
| The handheld CR-20 (combined successor to the CR-11, CR-13, CR-14), color reader, measures the color and whiteness of foods or raw materials in paste, solid, or powder form. It boasts... | |
| The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems... | |
| The handheld CR-410T tomato colorimeter uses a USDA approved index to measure and grade the color of processed tomato products. This index makes color readings much simpler by presenting the... | |
| The LCS IV spectrophotometer is a highly precise color instrument which spectrally measures all color shades of optically clear, transparent liquids using the dual beam principle. Besides the conventional visual... |