Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets
The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The lens design simulates the size, position, and field of view of the human eye. Unlike alternative lens options, where the aperture is located inside the lens, the aperture of the AR/VR lens is located on the front of the lens, enabling positioning of the imaging system's entrance pupil within NED headsets to view head-mounted displays (HMDs) at the same location as the human eye.
Replicates human eye in AR, VR, MR headsets
Field of view up to ±60° (120° total) horizontal
Pairs with high-resolution ProMetric® Imaging Colorimeters & Photometers
TT-ARVR Software for comprehensive in-headset testing
Evaluates the Full Display Field of View Experienced by Human Users
Specially-designed for display quality measurement in NED headsets, the Radiant Vision Systems AR/VR lens includes aperture characteristics that simulate the approximate size, position, and field of view of the human eye. With the aperture at the front of the lens, the connected imaging system can capture the full field of view (FOV) of the display (up to 120° horizontal, covering approximate human binocular FOV) without obstruction by the lens hardware. The aperture size of 3.6 mm also matches the size of a human entrance pupil, allowing displays to be measured under the same conditions as they are viewed by a human observer. This ensures that all aspects of the display visible to the user are comprehensively measured to ensure the intended experience.
Mount to ProMetric Photometers and Colorimeters
The AR/VR lens is an optional mounting accessory for Radiant's ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, offering the most efficient means of measuring NEDs as a turnkey, compact camera/lens solution with minimal setup and integration time, equipment, or expertise. The AR/VR lens can be replaced with standard lenses for additional display measurement applications, such as testing displays outside of headset equipment or on the production line.
Typical Applications:
The AR/VR lens is the first to enable evaluation of the entire display viewable to the human eye through AR/VR headsets. The camera/lens solution offers high-resolution imaging to address both off-line and in-line applications:
Measurement of near-eye displays; ideal for augmented (AR), mixed (MR), and virtual reality (VR) headsets
Test and measurement of luminance, chromaticity, contrast, modulation transfer function (MTF), image distortion, image retention/sticking, and x,y image position
Characterization and quality control for devices in R&D and production
Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets
The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The lens design simulates the size, position, and field of view of the human eye. Unlike alternative lens options, where the aperture is located inside the lens, the aperture of the AR/VR lens is located on the front of the lens, enabling positioning of the imaging system's entrance pupil within NED headsets to view head-mounted displays (HMDs) at the same location as the human eye.
- Replicates human eye in AR, VR, MR headsets
- Field of view up to ±60° (120° total) horizontal
- Pairs with high-resolution ProMetric® Imaging Colorimeters & Photometers
- TT-ARVR Software for comprehensive in-headset testing
Evaluates the Full Display Field of View Experienced by Human Users
Specially-designed for display quality measurement in NED headsets, the Radiant Vision Systems AR/VR lens includes aperture characteristics that simulate the approximate size, position, and field of view of the human eye. With the aperture at the front of the lens, the connected imaging system can capture the full field of view (FOV) of the display (up to 120° horizontal, covering approximate human binocular FOV) without obstruction by the lens hardware. The aperture size of 3.6 mm also matches the size of a human entrance pupil, allowing displays to be measured under the same conditions as they are viewed by a human observer. This ensures that all aspects of the display visible to the user are comprehensively measured to ensure the intended experience.
Mount to ProMetric Photometers and Colorimeters
The AR/VR lens is an optional mounting accessory for Radiant's ProMetric Y Imaging Photometer or ProMetric I Imaging Colorimeter, offering the most efficient means of measuring NEDs as a turnkey, compact camera/lens solution with minimal setup and integration time, equipment, or expertise. The AR/VR lens can be replaced with standard lenses for additional display measurement applications, such as testing displays outside of headset equipment or on the production line.
Typical Applications:
The AR/VR lens is the first to enable evaluation of the entire display viewable to the human eye through AR/VR headsets. The camera/lens solution offers high-resolution imaging to address both off-line and in-line applications:
- Measurement of near-eye displays; ideal for augmented (AR), mixed (MR), and virtual reality (VR) headsets
- Test and measurement of luminance, chromaticity, contrast, modulation transfer function (MTF), image distortion, image retention/sticking, and x,y image position
- Characterization and quality control for devices in R&D and production