Konica Minolta Sensing Americas, Inc. Datasheets for Color Meters and Appearance Instruments
Color meters and appearance instruments are used to measure the properties of paints and coatings including color, gloss, haze and transparency.
Color Meters and Appearance Instruments: Learn more
| Product Name | Notes |
|---|---|
| Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated... | |
| Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution... | |
| Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards,... | |
| Imaging Colorimeter with Integrated Spectrometer The ProMetric® I-SC Solution combines the functions of an enhanced ProMetric I Imaging Colorimeter with a high-end spectrometer to provide a single platform for spectral... | |
| Near-Eye Display Test Solution with Electronic Focus The XRE Lens has a unique optical design specifically engineered for measuring near-eye displays, such as those integrated into virtual (VR), mixed (MR),... | |
| Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as... | |
| Specially-designed lens option for near-eye display testing within augmented and virtual reality headsets The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as... | |
| The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters ProMetric® I imaging colorimeters are designed to address the demands for high-volume manufacturing of displays, backlit components, light sources, and device... | |
| A High-precision spectrophotometer suitable for color management of small products. Introducing a new high-precision spectrophotometer designed for color management of small products. The Spectrophotometer CF-300 has the ability to measure... | |
| An advanced all-in-one system, the CM-5 Spectrophotometer is a bench-top measurement instrument designed to evaluate the color and appearance of opaque, transparent, and translucent samples. Its high precision and advanced... | |
| Instrument Systems designed the DTS 500 positioning system to complement their line of spectrometers by creating a fully automated measurement system. It is extremely well suited for determining viewing angle... | |
| The Area Color Inspection System (ACIS) is an integrated solution for efficient inspection of characters and color on surfaces such as metal or plastic. Users can quickly measure markings such... | |
| The BC-10 Plus is a handheld, portable colorimeter designed to evaluate the color of baked, fried, smoked and processed foods as well as ingredients in various environments to ensure consistency... | |
| The CA-2500 2D Color Analyzer is ideal for the evaluation and inspection of a variety of display technologies, such as smartphones and tablet PCs. This instrument uses XYZ filters that... | |
| The CAS 210 is an appealing solution for cost sensitive applications like LED production and quality assurance. This new series of CCD Array Spectrometers from Instrument Systems have reduced cost... | |
| The CL-200A chroma meter is the successor to the CL-200. It can measure the color temperature, illuminance, chromaticity, excitation purity, and dominant wavelength of various light sources. The CL-200A meter... | |
| The CL-500A is a lightweight, compact illuminance spectrophotometer used for the evaluation of high-class, next-generation lamps such as LED and EL illumination. It is the first handheld illuminance spectrophotometer to... | |
| The CM-17d is a vertical portable spectrophotometer designed to be simple to configure and use. It has an electronic viewfinder for easy positioning and is excellent for measuring small samples... | |
| The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent... | |
| The CM-2600d Spectrophotometer is a handheld, portable measurement instrument designed to evaluate the color, relative gloss, and UV characteristics of samples very small to large in size, particularly with flat... | |
| The CM-M6 is a portable multi-angle spectrophotometer especially designed for color measurement of metallic or effect paints, such as pearlescent coatings, which can exhibit a noticeable visual change with specific... | |
| The CR-400 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with smoother surface conditions or minimal color variation. Through standard or customized... | |
| The CR-410 Chroma Meter is a handheld, portable measurement instrument designed to evaluate the color of objects, particularly with texture, uneven surface conditions, or a lot of color variation. Through... | |
| The CR-410C coffee colorimeter measures the color of coffee easily and accurately. It can perform these measurements on a wide variety of coffee: whole green beans, roasted beans, and roasted... | |
| The CR-410PB handheld peanut butter colorimeter accurately and efficiently measures the color of peanut butter as well as whole roasted peanuts according to USDA standards. The CR-410PB does this more... | |
| The CS-200 is designed to measure both luminance and chromaticity with high accuracy. It is a low cost option that is easy to use and features a new auto mode... | |
| The CS-2000 is a polychromatortype spectroradiometer which can measure contrasts of 100,000:1 and features the world's top level capability to detect extremely low luminance levels of 0.003 cd/m2. | |
| The CS-2000A is a highly accurate spectroradiometer with the ability to measure ultra low luminances, as low as 0.0005 cd/m2, and contrast levels of 1,000,000:1. To achieve this, the instrument... | |
| The CS-3000 Series models improve on the outstanding optical design and signal processing technology of the CS-2000 and CS-2000A while providing the high precision needed for standard value measurement of... | |
| The DMS 201 is a cost-effective goniometer for analyzing the electro-optical characteristics of displays. The measurement system is based on a manual positioning device with 2 axes (optionally 3 axes)... | |
| The DMS 505 is based on a 6-axis goniometer with 3 motorized axes. The measurement system permits angle-dependent analysis of all electro-optical characteristics of displays, including luminance, contrast, and color... | |
| The DMS 803 offers optimum convenience for angle-dependent analysis of electro-optical characteristics of small to mid-size displays. The measurement system is based on a fully motorized 6-axis goniometer for determining... | |
| The DMS 903 is ideal for photometric and colorimetric analysis of large displays. The measurement system is based on a 6-axis goniometer for determining angle-dependent characteristics and is used in... | |
| The DTS line are total systems that are ideal for use in display measurement of luminance, radiance, back-lit panel graphics and the color of displays. The Instrument Systems DTS140 Spectroradiometer,... | |
| The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display... | |
| The handheld CR-410FF French fry colorimeter is an extremely accurate instrument for measuring the color of cooked French fries. The CR-410FF is portable and simple, so taking on-site measurements seems... | |
| The handheld CR-410T tomato colorimeter uses a USDA approved index to measure and grade the color of processed tomato products. This index makes color readings much simpler by presenting the... | |
| The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range... | |
| The Rhopoint IQ-S is an innovative goniophotometer that provides key measures of surface appearance, gloss, haze and RIQ for detecting surface defects like orange peel or surface haze. Where standard... |