The FPD Conoscope Lens is a lens for measuring the angular distribution of luminance, chromaticity, and contrast in flat panel displays, including LCD and OLED technologies, with a view angle range of ±70°. It mounts directly to Radiant Vision Systems ProMetric® Imaging Colorimeters or Photometers and has a working distance of 3 mm and a minimum sampling area of 11 mm in diameter. The lens provides angular resolution of 0.03° to 0.05° per sensor pixel depending on camera model, with luminance measurement ranging from 0.01 cd/m² to 3,000 cd/m² for Y-series and up to 30,000 cd/m² for I-series with ND1 filter. System accuracy is ±4% for luminance and ±0.004 for color coordinates at 0-60°, and ±5% and ±0.007 at 60-70°. Color measurement is available only with I-series cameras.
The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays and display components. Radiant Vision Systems utilizes Fourier optics that map an emitting spot to the camera's image sensor so that each pixel corresponds to a different emission angle. The lens captures a full cone of view angle data in a single measurement to ±70 degrees. This provides quick, accurate results, making the system ideal for both R&D projects and in-line production quality control. The lens is well-suited to a wide range of display types including those based on LCD and OLED technologies, as well as backlights.
High-Resolution Angular Measurement
The FPD Conoscope Lens provides an angular resolution of 0.05 degrees per sensor pixel. Paired with the ProMetric® I Colorimeter or Y Photometer, the FPD Conoscope Lens has the capability to measure luminance, radiance, angular contrast, CIE chromaticity coordinates, and correlated color temperature (CCT) with a high degree of accuracy at each view angle.
Seamless Evaluation from R&D to Production Lines
The FPD Conoscope Lens simultaneously acquires view angle measurements to ±70 degrees. Designed to mount directly to a ProMetric camera, the lens and camera combination can be purchased for a fraction of the cost of alternative solutions, and offer reduced hardware size and complexity compared to typical goniometric measurement systems for R&D applications. Because of its speed and compact form factor, the FPD Conoscope Lens solution is also ideally suited for in-line inspection of displays during production. It provides real-time pass/reject operations based on display view angle performance data, eliminating poor-quality components from the line and identifying quality trends before significant materials loss. With the FPD Conoscope Lens accessory, Radiant Vision Systems cameras can be used in both R&D and production environments to capture identical measurements of view angle data for seamless evaluation of displays throughout an entire product lifecycle, from initial characterization to quality control.
Typical Applications:
The FPD Conoscope Lens simplifies the process of capturing viewing angle measurements using a single compact camera solution that addresses both off-line and in-line applications:
| Konica Minolta Sensing Americas, Inc. | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | FPD Conoscope Lens |
| Product Name | Conoscope Lens for View Angle Performance Measurement |
| Camera Function | Still |